ISO 3303-2:2012 specifies a method for the determination of the bursting strength of rubber- or plastics-coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B, both operated by hydraulic pressure. The type A test machine is applicable to materials having bursting strengths ranging from 350 kPa to 5 500 kPa and the type B test machine is applicable to materials of bursting strengths ranging from 70 kPa to 1 400 kPa.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3303-2:2012 |
| Product Name | Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 2: Hydraulic method |