ISO 3294:2016 specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive.
It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in the range 8 mm to 25 mm.
The dimensions apply only to tools made from high-speed steel. However, if the method of production allows, the shanks may be manufactured from a suitable alternative material, such as a carbon steel.
Unless otherwise indicated, the countersinks will be right-hand cutting.
Morse taper shank countersinks are the subject of ISO 3293.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 3294:2016 |
| Product Name | Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive |