CSA Group Carbon-fibre-reinforced plastics - Determination of the size and aspect ratio of crushed objects ISO 30012:2016

Description
ISO 30012:2016 specifies test methods for measurement of the size and aspect ratio of crushed carbon-fibre-reinfor ced plastics (CFRP), especially for recycling purpose. In this International Standard the shape of crushed CFRP, the fragment, is treated as a rectangular shape, and the measurement of the long and short sides of the shape is described. It applies to fragments of the following average dimensions: - length of the long side: 5 mm to 50 mm; - width of the short side: 1 mm to 10 mm. ISO 30012:2016 provides three measuring methods, two methods are manual methods using microscope and scale and the third method is an automatic method using a measuring apparatus. Crushed CFRP obtained from thermosetting or thermoplastic resin matrices are covered by this International Standard. NOTE If the crushed CFRP contain a lot of small fragments and fine particle, it is intended to screen out by a sieve of 1 mm size before the measurement.
Description
ISO 30012:2016 specifies test methods for measurement of the size and aspect ratio of crushed carbon-fibre-reinfor ced plastics (CFRP), especially for recycling purpose. In this International Standard the shape of crushed CFRP, the fragment, is treated as a rectangular shape, and the measurement of the long and short sides of the shape is described. It applies to fragments of the following average dimensions: - length of the long side: 5 mm to 50 mm; - width of the short side: 1 mm to 10 mm. ISO 30012:2016 provides three measuring methods, two methods are manual methods using microscope and scale and the third method is an automatic method using a measuring apparatus. Crushed CFRP obtained from thermosetting or thermoplastic resin matrices are covered by this International Standard. NOTE If the crushed CFRP contain a lot of small fragments and fine particle, it is intended to screen out by a sieve of 1 mm size before the measurement.

Suppliers

Company
Product
Description
Supplier Links
Carbon-fibre-reinforced plastics - Determination of the size and aspect ratio of crushed objects - ISO 30012:2016 - CSA Group
Toronto, Ontario, Canada
Carbon-fibre-reinforced plastics - Determination of the size and aspect ratio of crushed objects
ISO 30012:2016
Carbon-fibre-reinforced plastics - Determination of the size and aspect ratio of crushed objects ISO 30012:2016
ISO 30012:2016 specifies test methods for measurement of the size and aspect ratio of crushed carbon-fibre-reinfor ced plastics (CFRP), especially for recycling purpose. In this International Standard the shape of crushed CFRP, the fragment, is treated as a rectangular shape, and the measurement of the long and short sides of the shape is described. It applies to fragments of the following average dimensions: - length of the long side: 5 mm to 50 mm; - width of the short side: 1 mm to 10 mm. ISO 30012:2016 provides three measuring methods, two methods are manual methods using microscope and scale and the third method is an automatic method using a measuring apparatus. Crushed CFRP obtained from thermosetting or thermoplastic resin matrices are covered by this International Standard. NOTE If the crushed CFRP contain a lot of small fragments and fine particle, it is intended to screen out by a sieve of 1 mm size before the measurement.

ISO 30012:2016 specifies test methods for measurement of the size and aspect ratio of crushed carbon-fibre-reinforced plastics (CFRP), especially for recycling purpose. In this International Standard the shape of crushed CFRP, the fragment, is treated as a rectangular shape, and the measurement of the long and short sides of the shape is described. It applies to fragments of the following average dimensions:

- length of the long side: 5 mm to 50 mm;

- width of the short side: 1 mm to 10 mm.

ISO 30012:2016 provides three measuring methods, two methods are manual methods using microscope and scale and the third method is an automatic method using a measuring apparatus.

Crushed CFRP obtained from thermosetting or thermoplastic resin matrices are covered by this International Standard.

NOTE If the crushed CFRP contain a lot of small fragments and fine particle, it is intended to screen out by a sieve of 1 mm size before the measurement.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 30012:2016
Product Name Carbon-fibre-reinforced plastics - Determination of the size and aspect ratio of crushed objects
Unlock Full Specs
to access all available technical data

Similar Products