ISO 2928:2003 specifies requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas and designed for use at working pressures ranging from vacuum to a maximum of 25 bar (2,5 MPa) within the temperature range -30 °C to +70 °C or, for low-temperature hoses (designated -LT), within the temperature range -50 °C to +70 °C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2928:2003 |
| Product Name | Rubber hoses and hose assemblies for liquefied petroleum gas (LPG) in the liquid or gaseous phase and natural gas up to 25 bar (2,5 MPa) - Specification |