ISO 2909:2002 describes two procedures for calculating the viscosity index (VI) of petroleum products and related materials, such as lubricating oils, from their kinematic viscosities at 40 °C and 100 °C.
Procedure A is applicable to petroleum products of viscosity index up to and including 100.
Procedure B is applicable to petroleum products of viscosity index 100 or greater.
ISO 2909:2002 does not apply to petroleum products with kinematic viscosities less than 2,0 mm2/s at 100 °C. It applies to petroleum products with kinematic viscosities between 2 mm2/s and 70 mm2/s at 100 °C. Equations are provided for calculating the viscosity index of petroleum products having kinematic viscosities above 70 mm2/s at 100 °C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2909:2002 |
| Product Name | Petroleum products - Calculation of viscosity index from kinematic viscosity |