ISO 28927-10:2011 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven percussive machines with and without rotary action [portable rock drills, plug hole drills, rotary hammers, breakers (e.g. pavement breakers, concrete breakers or road breakers), riveting hammers, chipping hammers, pick hammers or similar]. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine fitted with an inserted tool bit.
ISO 28927-10:2011 is applicable to hand-held machines, driven pneumatically or by other means, intended for making holes in hard materials, such as rock and concrete. It is also applicable to breakers intended to work downwards to break hard materials (concrete, rock, pavement, asphalt, etc.) and for hammers intended to work in any direction to perform riveting or chiselling work. It is not applicable to impact drills with direct mechanical impact mechanisms. ISO 28927-10:2011 is not applicable to jack leg type rock drills and push feed rock drills, which are hand guided (the feed force is not applied by hand, but by an additional device).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 28927-10:2011 |
| Product Name | Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 10: Percussive drills, hammers and breakers |