ISO 281:2007 specifies methods of calculating the basic dynamic load rating of rolling bearings within the size ranges shown in the relevant ISO publications, manufactured from contemporary, commonly used, high quality hardened bearing steel, in accordance with good manufacturing practice and basically of conventional design as regards the shape of rolling contact surfaces.
ISO 281:2007 also specifies methods of calculating the basic rating life, which is the life associated with 90 % reliability, with commonly used high quality material, good manufacturing quality and with conventional operating conditions. In addition, it specifies methods of calculating the modified rating life, in which various reliabilities, lubrication condition, contaminated lubricant and fatigue load of the bearing are taken into account.
ISO 281:2007 does not cover the influence of wear, corrosion and electrical erosion on bearing life.
ISO 281:2007 is not applicable to designs where the rolling elements operate directly on a shaft or housing surface, unless that surface is equivalent in all respects to the bearing ring (or washer) raceway it replaces.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 281:2007 |
| Product Name | Rolling bearings - Dynamic load ratings and rating life |