ISO 2759:2014 specifies a method for measuring the bursting strength of board submitted to increasing hydraulic pressure. It is applicable to all types of board (including corrugated and solid fibreboard) having bursting strengths within the range 350 kPa to 5 500 kPa. It is also applicable to papers or boards having bursting strengths as low as 250 kPa if the paper or board is to be used to prepare a material of higher bursting strength, such as corrugated board. In such cases, the measurements will not necessarily have the accuracy or precision stated for this method.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2759:2014 |
| Product Name | Board - Determination of bursting strength |