ISO 2714:2017 describes and discusses the characteristics of displacement flowmeters. Attention is given to the factors to be considered in the application of positive displacement meters to liquid metering. These include the properties and nature of the liquid to be metered, the correct installation and operation of the meter, environmental effects, and the wide choice of secondary and ancillary equipment. Aspects of meter proving and maintenance are also discussed.
ISO 2714:2017 is applicable to the metering of any appropriate liquid. Guidance is given on the use of positive displacement meters in the metering of two-component mixtures of the same phase such as water and oil.
It is not applicable to two-phase flow when gases or solids are present under metering conditions (i.e. two-phase flow). It can be applied to the many and varied liquids encountered in industry for liquid metering only. It is not restricted to hydrocarbons.
Guidance on the performance expected for fiscal/custody transfer applications for hydrocarbons is outlined.
ISO 2714:2017 is not applicable to cryogenic liquids such as liquefied natural gas (LNG) and refrigerated petroleum gas. It does not cover potable water and fuel dispenser applications.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2714:2017 |
| Product Name | Liquid hydrocarbons - Volumetric measurement by displacement meter |