ISO 2635:2003 specifies the dimensions, electrical characteristics and mechanical characteristics of multi-strand conductors for general-purpose aircraft electrical cables and aerospace applications. It applies to stranded conductors over the nominal cross-sectional area range 0,12 mm2 to 107 mm2 inclusive.
It is not applicable to conductors for fire-resistant cables or for thermocouple extension cables. Conductors for fire-resistant cables are specified in ISO 1967 and for thermocouple extension cables are specified in ISO 8056-1.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2635:2003 |
| Product Name | Aircraft - Conductors for general purpose aircraft electrical cables and aerospace applications - Dimensions and characteristics |