ISO 26322-1:2008 specifies general safety requirements and their verification for the design and construction of standard tractors used in agriculture and forestry. These tractors have at least two axles for pneumatic‑tyred wheels, with the smallest track gauge of the rear axle exceeding 1 150 mm, or tracks instead of wheels, with their unballasted tractor mass being greater than 600 kg.
In addition, ISO 26322-1:2008 specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer, as well as technical means for improving the degree of personal safety of the operator and others involved in a tractor's normal operation, maintenance and use.
It is not applicable to vibration or braking.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 26322-1:2008 |
| Product Name | Tractors for agriculture and forestry - Safety - Part 1: Standard tractors |