ISO 25947-5:2017 specifies requirements for the construction, performance and primary packaging of fireworks of category 1, 2 and 3 of the following types:
- aerial wheels;
- bangers;
- batteries;
- batteries requiring external support;
- Bengal flames;
- Bengal matches;
- Bengal sticks;
- Christmas crackers;
- combinations;
- combinations requiring external support;
- compound fireworks;
- crackling granules;
- double bangers;
- double flash bangers;
- flash bangers;
- flash pellets;
- fountains;
- ground movers;
- ground spinners;
- hand-held sparklers;
- jumping crackers;
- jumping ground spinners;
- mines;
- mini rockets;
- nezumi-hanabi;
- non-hand-held sparklers;
- novelty matches;
- party poppers;
- rockets;
- Roman candles;
- senko-hanabi;
- serpents;
- shot tubes;
- snaps;
- spinners;
- table bombs;
- throwdowns;
- wheels.
ISO 25947-5:2017 does not apply to articles containing pyrotechnic composition that includes any of the following substances:
- arsenic or arsenic compounds;
- hexachlorobenzene;
- mixtures containing a mass fraction of chlorates greater than 80 %;
- mixtures of chlorates with metals;
- mixtures of chlorates with red phosphorus (except when used in Christmas crackers, party poppers, snaps and throwdowns);
- mixtures of chlorates with potassium hexacyanoferrate(II)
- mixtures of chlorates with sulfur (these mixtures are allowed for friction heads only);
- mixtures of chlorates with sulfides;
- lead or lead compounds;
- mercury compounds;
- white phosphorus;
- picrates or picric acid;
- potassium chlorate with a mass fraction of bromates greater than 0,15 %;
- sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %;
- zirconium with a particle size of less than 40 µm.
ISO 25947-5:2017 does not apply for theatrical pyrotechnic articles which are designed for indoor or outdoor stage use, including film and television productions or similar use.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 25947-5:2017 |
| Product Name | Fireworks - Categories 1, 2 and 3 - Part 5: Requirements for construction and performance |