ISO 2493-2:2011 specifies procedures to measure the bending resistance of paper and paperboard.
ISO 2493-2:2011 is used to determine the bending moment required to deflect the free end of a 38 mm wide vertically clamped specimen by 15° when the load is applied at a bending length of 50 mm. For boards that tend to be permanently deformed if bent through 15°, the half bending angle, i.e. 7,5°, can be used. The bending resistance is expressed in terms of the bending moment and parameters set by the manufacturer of the Taber-type tester.
The method is primarily used for papers with a high grammage.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2493-2:2011 |
| Product Name | Paper and board - Determination of bending resistance - Part 2: Taber-type tester |