CSA Group Flexible cellular polymeric materials - Determination of hardness (indentation technique) ISO 2439:2008

Description
The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. ISO 2439:2008 specifies four methods (A to D) for the determination of indentation hardness and one method (E) for determination of compressive deflection coefficient and hysteresis loss rate of flexible cellular materials. Annex A provides a summary of test parameters and typical force-indentation graphs obtained with these methods. These five methods are applicable only to latex foam, urethane foam and PVC foam of the open-cell type. The methods specified can be used for testing finished articles and for the characterization of bulk material. ISO 2439:2008 specifies the following methods: Method A — Determination of the 40 %/30 s indentation hardness index, which gives a single indentation measurement for laboratory test purposes; Method B — Determination of the 25 %-40 %-65 %/30 s indentation hardness characteristics, which provides information about the shape of the hardness indentation curve; Method C — Determination of the 40 % indentation hardness check, which is a quick procedure suitable for quality control testing; Method D — Determination of the 25 %/20 s low indentation hardness index, which is a quick procedure suitable as an inspection test; Method E — Determination of the compressive deflection coefficient and hysteresis loss rate, which gives additional information about the load-bearing properties of materials. The results obtained by these methods relate only to the test conditions specified and cannot, in general, be used directly for design purposes.
Description
The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. ISO 2439:2008 specifies four methods (A to D) for the determination of indentation hardness and one method (E) for determination of compressive deflection coefficient and hysteresis loss rate of flexible cellular materials. Annex A provides a summary of test parameters and typical force-indentation graphs obtained with these methods. These five methods are applicable only to latex foam, urethane foam and PVC foam of the open-cell type. The methods specified can be used for testing finished articles and for the characterization of bulk material. ISO 2439:2008 specifies the following methods: Method A — Determination of the 40 %/30 s indentation hardness index, which gives a single indentation measurement for laboratory test purposes; Method B — Determination of the 25 %-40 %-65 %/30 s indentation hardness characteristics, which provides information about the shape of the hardness indentation curve; Method C — Determination of the 40 % indentation hardness check, which is a quick procedure suitable for quality control testing; Method D — Determination of the 25 %/20 s low indentation hardness index, which is a quick procedure suitable as an inspection test; Method E — Determination of the compressive deflection coefficient and hysteresis loss rate, which gives additional information about the load-bearing properties of materials. The results obtained by these methods relate only to the test conditions specified and cannot, in general, be used directly for design purposes.

Suppliers

Company
Product
Description
Supplier Links
Flexible cellular polymeric materials - Determination of hardness (indentation technique) - ISO 2439:2008 - CSA Group
Toronto, Ontario, Canada
Flexible cellular polymeric materials - Determination of hardness (indentation technique)
ISO 2439:2008
Flexible cellular polymeric materials - Determination of hardness (indentation technique) ISO 2439:2008
The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. ISO 2439:2008 specifies four methods (A to D) for the determination of indentation hardness and one method (E) for determination of compressive deflection coefficient and hysteresis loss rate of flexible cellular materials. Annex A provides a summary of test parameters and typical force-indentation graphs obtained with these methods. These five methods are applicable only to latex foam, urethane foam and PVC foam of the open-cell type. The methods specified can be used for testing finished articles and for the characterization of bulk material. ISO 2439:2008 specifies the following methods: Method A — Determination of the 40 %/30 s indentation hardness index, which gives a single indentation measurement for laboratory test purposes; Method B — Determination of the 25 %-40 %-65 %/30 s indentation hardness characteristics, which provides information about the shape of the hardness indentation curve; Method C — Determination of the 40 % indentation hardness check, which is a quick procedure suitable for quality control testing; Method D — Determination of the 25 %/20 s low indentation hardness index, which is a quick procedure suitable as an inspection test; Method E — Determination of the compressive deflection coefficient and hysteresis loss rate, which gives additional information about the load-bearing properties of materials. The results obtained by these methods relate only to the test conditions specified and cannot, in general, be used directly for design purposes.

The indentation hardness of flexible cellular materials is a measure of their load-bearing properties. ISO 2439:2008 specifies four methods (A to D) for the determination of indentation hardness and one method (E) for determination of compressive deflection coefficient and hysteresis loss rate of flexible cellular materials. Annex A provides a summary of test parameters and typical force-indentation graphs obtained with these methods.

These five methods are applicable only to latex foam, urethane foam and PVC foam of the open-cell type. The methods specified can be used for testing finished articles and for the characterization of bulk material.

ISO 2439:2008 specifies the following methods:

  1. Method A — Determination of the 40 %/30 s indentation hardness index, which gives a single indentation measurement for laboratory test purposes;
  2. Method B — Determination of the 25 %-40 %-65 %/30 s indentation hardness characteristics, which provides information about the shape of the hardness indentation curve;
  3. Method C — Determination of the 40 % indentation hardness check, which is a quick procedure suitable for quality control testing;
  4. Method D — Determination of the 25 %/20 s low indentation hardness index, which is a quick procedure suitable as an inspection test;
  5. Method E — Determination of the compressive deflection coefficient and hysteresis loss rate, which gives additional information about the load-bearing properties of materials.

The results obtained by these methods relate only to the test conditions specified and cannot, in general, be used directly for design purposes.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 2439:2008
Product Name Flexible cellular polymeric materials - Determination of hardness (indentation technique)
Unlock Full Specs
to access all available technical data

Similar Products