ISO 24347:2005 specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part fitted to a towed, non-balanced vehicle provides mechanical connection between the two vehicles, where the downwards vertical static load does not exceed 40 kN.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 24347:2005 |
| Product Name | Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm) |