CSA Group Aerospace - Aramid reinforced lightweight polytetrafluoroethylene hose assemblies, classification 135 degrees C/20 684 kPa and 135 degrees C/21 000 kPa - Procurement specification ISO 23933:2006

Description
ISO 23933:2006 specifies requirements for aramid reinforced lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, oil and fuel systems at temperatures between -55 °C and 135 °C (-65 °F and 275 °F) and at a nominal pressure of 21 000 kPa (210 bar) (3 046 psi) or 20 684 kPa (3 000 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated.
Description
ISO 23933:2006 specifies requirements for aramid reinforced lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, oil and fuel systems at temperatures between -55 °C and 135 °C (-65 °F and 275 °F) and at a nominal pressure of 21 000 kPa (210 bar) (3 046 psi) or 20 684 kPa (3 000 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated.

Suppliers

Company
Product
Description
Supplier Links
Aerospace - Aramid reinforced lightweight polytetrafluoroethylene hose assemblies, classification 135 degrees C/20 684 kPa and 135 degrees C/21 000 kPa - Procurement specification - ISO 23933:2006 - CSA Group
Toronto, Ontario, Canada
Aerospace - Aramid reinforced lightweight polytetrafluoroethylene hose assemblies, classification 135 degrees C/20 684 kPa and 135 degrees C/21 000 kPa - Procurement specification
ISO 23933:2006
Aerospace - Aramid reinforced lightweight polytetrafluoroethylene hose assemblies, classification 135 degrees C/20 684 kPa and 135 degrees C/21 000 kPa - Procurement specification ISO 23933:2006
ISO 23933:2006 specifies requirements for aramid reinforced lightweight polytetrafluoroethyl ene (PTFE) hose assemblies for use in aircraft hydraulic, oil and fuel systems at temperatures between -55 °C and 135 °C (-65 °F and 275 °F) and at a nominal pressure of 21 000 kPa (210 bar) (3 046 psi) or 20 684 kPa (3 000 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated.

ISO 23933:2006 specifies requirements for aramid reinforced lightweight polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic, oil and fuel systems at temperatures between -55 °C and 135 °C (-65 °F and 275 °F) and at a nominal pressure of 21 000 kPa (210 bar) (3 046 psi) or 20 684 kPa (3 000 psi). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 23933:2006
Product Name Aerospace - Aramid reinforced lightweight polytetrafluoroethylene hose assemblies, classification 135 degrees C/20 684 kPa and 135 degrees C/21 000 kPa - Procurement specification
Unlock Full Specs
to access all available technical data

Similar Products