CSA Group Elastomeric seals - Requirements for materials for pipe joint seals used in water and drainage applications - Thermoplastic elastomers ISO 23711:2003

Description
ISO 23711:2003 specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in: thermoplastic piping systems for non-pressure waste water discharge (intermittent flow at up to 95 °C) inside buildings; thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow at up to 45 °C and intermittent flow at up to 95 °C); thermoplastic rainwater piping systems. General requirements for finished joint seals are also given; any additional requirements called for by the particular application are specified in the relevant product standards taking into account that the performance of pipe joints is a function of the seal material properties, seal geometry and pipe joint design.
Description
ISO 23711:2003 specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in: thermoplastic piping systems for non-pressure waste water discharge (intermittent flow at up to 95 °C) inside buildings; thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow at up to 45 °C and intermittent flow at up to 95 °C); thermoplastic rainwater piping systems. General requirements for finished joint seals are also given; any additional requirements called for by the particular application are specified in the relevant product standards taking into account that the performance of pipe joints is a function of the seal material properties, seal geometry and pipe joint design.

Suppliers

Company
Product
Description
Supplier Links
Elastomeric seals - Requirements for materials for pipe joint seals used in water and drainage applications - Thermoplastic elastomers - ISO 23711:2003 - CSA Group
Toronto, Ontario, Canada
Elastomeric seals - Requirements for materials for pipe joint seals used in water and drainage applications - Thermoplastic elastomers
ISO 23711:2003
Elastomeric seals - Requirements for materials for pipe joint seals used in water and drainage applications - Thermoplastic elastomers ISO 23711:2003
ISO 23711:2003 specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in: thermoplastic piping systems for non-pressure waste water discharge (intermittent flow at up to 95 °C) inside buildings; thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow at up to 45 °C and intermittent flow at up to 95 °C); thermoplastic rainwater piping systems. General requirements for finished joint seals are also given; any additional requirements called for by the particular application are specified in the relevant product standards taking into account that the performance of pipe joints is a function of the seal material properties, seal geometry and pipe joint design.

ISO 23711:2003 specifies requirements for materials used for moulded seals made of thermoplastic elastomers (TPEs) for joints in:

  1. thermoplastic piping systems for non-pressure waste water discharge (intermittent flow at up to 95 °C) inside buildings;
  2. thermoplastic piping systems for non-pressure underground drainage and sewerage (continuous flow at up to 45 °C and intermittent flow at up to 95 °C);
  3. thermoplastic rainwater piping systems.

General requirements for finished joint seals are also given; any additional requirements called for by the particular application are specified in the relevant product standards taking into account that the performance of pipe joints is a function of the seal material properties, seal geometry and pipe joint design.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 23711:2003
Product Name Elastomeric seals - Requirements for materials for pipe joint seals used in water and drainage applications - Thermoplastic elastomers
Unlock Full Specs
to access all available technical data

Similar Products