CSA Group In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents ISO 23640:2011

Description
ISO 23640:2011 is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits, hereinafter called IVD reagents. ISO 23640:2011 can also be applied to specimen collection devices that contain substances used to preserve samples or to initiate reactions for further processing of the sample in the collection device. ISO 23640:2011 specifies general requirements for stability evaluation and gives specific requirements for real time and accelerated stability evaluation when generating data in: the establishment of IVD reagent shelf life, including transport conditions suitable to ensure that product specifications are maintained; the establishment of stability of the IVD reagent in use after the first opening of the primary container; the monitoring of stability of IVD reagents already placed on the market; the verification of stability specifications after modifications of the IVD reagent that might affect stability.
Description
ISO 23640:2011 is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits, hereinafter called IVD reagents. ISO 23640:2011 can also be applied to specimen collection devices that contain substances used to preserve samples or to initiate reactions for further processing of the sample in the collection device. ISO 23640:2011 specifies general requirements for stability evaluation and gives specific requirements for real time and accelerated stability evaluation when generating data in: the establishment of IVD reagent shelf life, including transport conditions suitable to ensure that product specifications are maintained; the establishment of stability of the IVD reagent in use after the first opening of the primary container; the monitoring of stability of IVD reagents already placed on the market; the verification of stability specifications after modifications of the IVD reagent that might affect stability.

Suppliers

Company
Product
Description
Supplier Links
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents - ISO 23640:2011 - CSA Group
Toronto, Ontario, Canada
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents
ISO 23640:2011
In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents ISO 23640:2011
ISO 23640:2011 is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits, hereinafter called IVD reagents. ISO 23640:2011 can also be applied to specimen collection devices that contain substances used to preserve samples or to initiate reactions for further processing of the sample in the collection device. ISO 23640:2011 specifies general requirements for stability evaluation and gives specific requirements for real time and accelerated stability evaluation when generating data in: the establishment of IVD reagent shelf life, including transport conditions suitable to ensure that product specifications are maintained; the establishment of stability of the IVD reagent in use after the first opening of the primary container; the monitoring of stability of IVD reagents already placed on the market; the verification of stability specifications after modifications of the IVD reagent that might affect stability.

ISO 23640:2011 is applicable to the stability evaluation of in vitro diagnostic medical devices, including reagents, calibrators, control materials, diluents, buffers and reagent kits, hereinafter called IVD reagents. ISO 23640:2011 can also be applied to specimen collection devices that contain substances used to preserve samples or to initiate reactions for further processing of the sample in the collection device.

ISO 23640:2011 specifies general requirements for stability evaluation and gives specific requirements for real time and accelerated stability evaluation when generating data in:

  • the establishment of IVD reagent shelf life, including transport conditions suitable to ensure that product specifications are maintained;
  • the establishment of stability of the IVD reagent in use after the first opening of the primary container;
  • the monitoring of stability of IVD reagents already placed on the market;
  • the verification of stability specifications after modifications of the IVD reagent that might affect stability.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 23640:2011
Product Name In vitro diagnostic medical devices - Evaluation of stability of in vitro diagnostic reagents
Unlock Full Specs
to access all available technical data

Similar Products