ISO 23551-6:2014 specifies safety, constructional, and performance requirements for thermoelectric flame supervision controls, energized by a thermocouple, intended for use with gas burners and gas-burning appliances, hereafter referred to as "controls".
ISO 23551-6:2014 applies to thermoelectric flame supervision controls for gas burners and gas-burning appliances of nominal connection size up to, and including DN 50, that can be used and tested independently of these appliances.
These thermoelectric flame supervision controls are suitable for fuel gases, such as natural gas, manufactured gas, or liquefied petroleum gas (LPG) at inlet pressures up to and including 50 kPa.
ISO 23551-6:2014 covers type testing only. It is neither applicable to the thermocouple nor to controls which use auxiliary energy (e.g. electrical energy supplied externally).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 23551-6:2014 |
| Product Name | Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 6: Thermoelectric flame supervision controls |