CSA Group Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves ISO 23551-1:2012

Description
ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas burners and gas appliances, valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG), valves directly or indirectly actuated, electrically or by mechanical means, valves actuated by hydraulic or pneumatic means, valves where the flow rate is controlled by external electrical signals, either in discrete steps or propor­tional to the applied signal, and valves fitted with closed position indicator switches. ISO 23551-1:2012 covers type testing only.
Description
ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas burners and gas appliances, valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG), valves directly or indirectly actuated, electrically or by mechanical means, valves actuated by hydraulic or pneumatic means, valves where the flow rate is controlled by external electrical signals, either in discrete steps or propor­tional to the applied signal, and valves fitted with closed position indicator switches. ISO 23551-1:2012 covers type testing only.

Suppliers

Company
Product
Description
Supplier Links
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves - ISO 23551-1:2012 - CSA Group
Toronto, Ontario, Canada
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
ISO 23551-1:2012
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves ISO 23551-1:2012
ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted upstream to gas burners and gas appliances, valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG), valves directly or indirectly actuated, electrically or by mechanical means, valves actuated by hydraulic or pneumatic means, valves where the flow rate is controlled by external electrical signals, either in discrete steps or propor­tional to the applied signal, and valves fitted with closed position indicator switches. ISO 23551-1:2012 covers type testing only.

ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use.

It applies to

  • normally closed valves,
  • valves being mounted upstream to gas burners and gas appliances,
  • valves with declared maximum working pressures up to and including 500 kPa, for use on burners or in appliances using fuel gases as natural gas, manufactured gas or liquefied petroleum gas (LPG),
  • valves directly or indirectly actuated, electrically or by mechanical means,
  • valves actuated by hydraulic or pneumatic means,
  • valves where the flow rate is controlled by external electrical signals, either in discrete steps or propor­tional to the applied signal, and
  • valves fitted with closed position indicator switches.

ISO 23551-1:2012 covers type testing only.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 23551-1:2012
Product Name Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves
Unlock Full Specs
to access all available technical data

Similar Products