ISO 22915-12:2014 specifies the tests for verifying the stability of industrial variable-reach trucks when handling empty or laden freight containers of 6 m (20 ft) length and longer.
It is applicable to these types of industrial variable-reach trucks that are equipped with a spreader (top lift and side lift), swap bodies, or semi-trailers or other load-handling means applicable for container handling.
ISO 22915-12:2014 does not specify requirements for industrial variable-reach trucks (see ISO 22915‑11) and rough terrain variable-reach trucks (see ISO 22915‑14).
ISO 22915-12:2014 does not apply to trucks when handling a container which has a mobile centre of gravity (see ISO 3874).
ISO 22915-12:2014 is not applicable to counterbalanced trucks with masts designed for handling freight containers, dealt with by ISO 22915‑9.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 22915-12:2015 |
| Product Name | Industrial trucks - Verification of stability - Part 12: Industrial variable-reach trucks handling freight containers of 6 m (20 ft) length and longer |