CSA Group Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test ISO 22476-1:2012

Description
ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN 1997‑1 and EN 1997‑2. Within the electrical cone and piezocone penetration test, two subcategories of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The CPTU is performed like a CPT with the measurement of the pore pressure at one or several locations on the penetrometer surface. ISO 22476-1:2012 specifies the following features: type of cone penetration test; application class; penetration length or penetration depth; elevation of the ground surface or the underwater ground surface at the location of the cone penetration test with reference to a datum; location of the cone penetration test relative to a reproducible fixed location reference point; pore pressure dissipation tests.
Description
ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN 1997‑1 and EN 1997‑2. Within the electrical cone and piezocone penetration test, two subcategories of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The CPTU is performed like a CPT with the measurement of the pore pressure at one or several locations on the penetrometer surface. ISO 22476-1:2012 specifies the following features: type of cone penetration test; application class; penetration length or penetration depth; elevation of the ground surface or the underwater ground surface at the location of the cone penetration test with reference to a datum; location of the cone penetration test relative to a reproducible fixed location reference point; pore pressure dissipation tests.

Suppliers

Company
Product
Description
Supplier Links
Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test - ISO 22476-1:2012 - CSA Group
Toronto, Ontario, Canada
Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test
ISO 22476-1:2012
Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test ISO 22476-1:2012
ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN 1997‑1 and EN 1997‑2. Within the electrical cone and piezocone penetration test, two subcategories of the cone penetration test are considered: electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction; piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure. The CPTU is performed like a CPT with the measurement of the pore pressure at one or several locations on the penetrometer surface. ISO 22476-1:2012 specifies the following features: type of cone penetration test; application class; penetration length or penetration depth; elevation of the ground surface or the underwater ground surface at the location of the cone penetration test with reference to a datum; location of the cone penetration test relative to a reproducible fixed location reference point; pore pressure dissipation tests.

ISO 22476-1:2012 deals with equipment requirements, the execution of and reporting on electrical cone and piezocone penetration tests as part of geotechnical investigation and testing according to EN 1997‑1 and EN 1997‑2.

Within the electrical cone and piezocone penetration test, two subcategories of the cone penetration test are considered:

  • electrical cone penetration test (CPT), which includes measurement of cone resistance and sleeve friction;
  • piezocone test (CPTU), which is a cone penetration test with the additional measurement of pore pressure.

The CPTU is performed like a CPT with the measurement of the pore pressure at one or several locations on the penetrometer surface.

ISO 22476-1:2012 specifies the following features:

  1. type of cone penetration test;
  2. application class;
  3. penetration length or penetration depth;
  4. elevation of the ground surface or the underwater ground surface at the location of the cone penetration test with reference to a datum;
  5. location of the cone penetration test relative to a reproducible fixed location reference point;
  6. pore pressure dissipation tests.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 22476-1:2012
Product Name Geotechnical investigation and testing - Field testing - Part 1: Electrical cone and piezocone penetration test
Unlock Full Specs
to access all available technical data

Similar Products