ISO 21438-3:2010 specifies a method for the determination of the time-weighted average mass concentration of soluble particulate fluorides and hydrofluoric acid (HF) in workplace air by collection of the particulate fluorides on a pre-filter and HF on an alkali-impregnated filter and analysis by ion chromatography.
The method is only applicable to determination of particulate fluorides that are soluble using the sample preparation procedure specified.
For aerosol sampling, the method is applicable to the personal sampling of the inhalable fraction of airborne particles, as defined in ISO 7708, and to static (area) sampling.
The method is applicable to the determination of masses of 0,005 mg to at least 1,25 mg of particulate fluorides per sample and 0,012 5 mg to at least 1,2 mg of HF per sample.
The concentration range of particulate fluorides and HF in air for which the measuring procedure is applicable is determined by the sampling method selected by the user. For a 120 l air sample, the working range is approximately 0,04 mg m-3 to at least 10 mg m-3 for particulate fluorides and approximately 0,13 mg m-3 to at least 10 mg m-3 for HF.
HF can react with co-sampled particulate matter on the pre-filter, causing an interference on the measured concentration.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 21438-3:2010 |
| Product Name | Workplace atmospheres - Determination of inorganic acids by ion chromatography - Part 3: Hydrofluoric acid and particulate fluorides |