ISO 21138-3:2007, together with ISO 21138-1, specifies the definitions and requirements for pipes with a non-smooth external surface (Type B), fittings and the system based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems in the field of non-pressure systems for underground drainage and sewerage.
ISO 21138-3:2007 specifically refers to PVC, PP and PE materials.
ISO 21138-3:2007 specifies test methods and test parameters.
ISO 21138-3:2007 covers a range of pipe and fitting sizes, materials, pipe constructions and nominal ring stiffnesses, and gives recommendations concerning colours.
In conjunction with ISO 21138-1, it is applicable to PVC-U, PP and PE structured-wall pipes and fittings, to their joints and to joints with components of other plastics and non-plastics materials intended to be used for buried piping systems for the transport of drainage and sewage.
ISO 21138-3:2007 is applicable to PVC-U, PP and PE structured-wall pipes and fittings with or without an integral socket with elastomeric ring seal joints as well as welded and fused joints.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 21138-3:2007 |
| Product Name | Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly , polypropylene and polyethylene - Part 3: Pipes and fittings with ... |