ISO 20703:2006 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable, transportable, welded aluminium-alloy gas cylinders of water capacities from 0,5 l up to and including 150 l, and of a test pressure not greater than 60 bar (6 MPa) for compressed, liquefied and dissolved gases.
It includes requirements for spherical receptacles and cylinders made from seamless bodies with welded non-pressure-bearing
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 20703:2006 |
| Product Name | Gas cylinders - Refillable welded aluminium-alloy cylinders - Design, construction and testing |