ISO 2063-2:2017 specifies requirements for corrosion protection of steel structures, components or parts, which are coated by thermal spraying of zinc, aluminium or their alloys.
ISO 2063-2:2017 specifies requirements for coating manufacturers of surface preparation, thermal spraying, testing and post treatments, e.g. sealing of the coating. ISO 2063-2:2017 applies to metallic corrosion protection coatings in the case of new fabrication in the workshop, as well as on-site and for repair on-site after assembly.
Requirements for coating thickness, minimum adhesive strength and surface conditions, specified in a coating specification, are given.
Recommendations are given for suitable process steps and quality assurance measures for new production and maintenance and for supervising of corrosion protection works.
ISO 2063-2:2017 covers the application of thermal-sprayed zinc, aluminium and their alloys for protection against corrosion in the temperature range between ?50 °C to +200 °C. Heat-resistant protective coatings of aluminium are covered by ISO 17834 and are not in the scope of ISO 2063-2:2017.
ISO 2063-2:2017 specifies requirements for the equipment, the working place and the qualification of the spray and testing personnel.
NOTE ISO 2063‑1:2017 is addressed to the designer and to the planning engineer of corrosion protection system.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 2063-2:2017 |
| Product Name | Thermal spraying - Zinc, aluminium and their alloys - Part 2: Execution of corrosion protection systems |