ISO 20552:2007 specifies a procedure for determination of the mass concentration of mercury vapour in workplace air using a method of gold-amalgam collection with analysis by either cold vapour atomic absorption spectrometry (CVAAS) or cold vapour atomic fluorescence spectrometry (CVAFS). The procedure specifies a number of sampling methods for different applications.
The procedure is suitable for making short-term measurements (e.g. 15 min) when sampling at a flow rate of between 100 ml per min and 1 000 ml per min. For assessment of long-term exposure, such as 8 h, this procedure can be used with sampling flow rate of 100 ml per min in workplaces where the concentration of mercury vapour is expected to be lower than 20 micrograms per cubic metre. If the expected concentration of mercury vapour is higher than 20 micrograms per cubic metre, it is necessary to use the procedure prescribed in ISO 17733.
ISO 20552:2007 is unsuitable for making measurements of mercury vapour in air when chlorine is present in the atmosphere, e.g. in chloralkali works. Gaseous organo-mercury compounds can cause a positive interference.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 20552:2007 |
| Product Name | Workplace air - Determination of mercury vapour - Method using gold-amalgam collection and analysis by atomic absorption spectrometry or atomic fluorescence spectrometry |