ISO 19618:2017 specifies a method used for the determination of normal spectral emissivity and normal quasi-total emissivity of fine ceramics using blackbody reference with a Fourier transform infrared spectrometer (FTIR) at elevated temperatures. This method is applicable to fine ceramics, ceramic matrix composites, and continuous fibre-reinforced ceramic matrix composites which are opaque and highly non-reflective at wavelengths between 1,67 μm and 25 μm. The applicable temperature range is approximately 350 K to 1 100 K.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 19618:2017 |
| Product Name | Fine ceramics (advanced ceramics, advanced technical ceramics) - Measurement method for normal spectral emissivity using blackbody reference with an FTIR spectrometer |