ISO 19026:2015 specifies shapes and colours of a flushing button and a call button of lavatory which are installed on the wall and their arrangement with a paper dispenser. This International Standard is only applicable in case of installing a flushing button and/or a call button on the wall of seat-type lavatory in public restrooms (general toilet compartments and toilet compartments with various functions) used by an unspecified large number of people, except restrooms with a big paper holder where it is difficult to place a flushing button and a call button above the holder, and Type A toilet with lateral transfer from both sides of ISO 21542.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 19026:2015 |
| Product Name | Accessible design - Shape and colour of a flushing button and a call button, and their arrangement with a paper dispenser installed on the wall in public restroom |