CSA Group Imaging materials - Test method for Arrhenius-type predictions ISO 18924:2013

Description
ISO 18924:2013 specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. ISO 18924:2013 is applicable to the Arrhenius test portion of ISO 18901, ISO 18905, ISO 18909, ISO 18912 and ISO 18919. ISO 18924:2013 is applicable to the prediction of the optical-density (D) loss or gain of imaging materials. Photographic dye images may be produced by chromogenic processing, by formation of diazo dyes, or by non-chromogenic methods such as dye diffusion and silver dye-bleaching processing. ISO 18924:2013 also covers density changes caused by residual coupler changes in dye images, excess residual processing chemicals in silver black-and-white materials, temperature effects on thermally processed silver images. This International Standard is applicable to the prediction of support degradation.
Description
ISO 18924:2013 specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. ISO 18924:2013 is applicable to the Arrhenius test portion of ISO 18901, ISO 18905, ISO 18909, ISO 18912 and ISO 18919. ISO 18924:2013 is applicable to the prediction of the optical-density (D) loss or gain of imaging materials. Photographic dye images may be produced by chromogenic processing, by formation of diazo dyes, or by non-chromogenic methods such as dye diffusion and silver dye-bleaching processing. ISO 18924:2013 also covers density changes caused by residual coupler changes in dye images, excess residual processing chemicals in silver black-and-white materials, temperature effects on thermally processed silver images. This International Standard is applicable to the prediction of support degradation.

Suppliers

Company
Product
Description
Supplier Links
Imaging materials - Test method for Arrhenius-type predictions - ISO 18924:2013 - CSA Group
Toronto, Ontario, Canada
Imaging materials - Test method for Arrhenius-type predictions
ISO 18924:2013
Imaging materials - Test method for Arrhenius-type predictions ISO 18924:2013
ISO 18924:2013 specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. ISO 18924:2013 is applicable to the Arrhenius test portion of ISO 18901, ISO 18905, ISO 18909, ISO 18912 and ISO 18919. ISO 18924:2013 is applicable to the prediction of the optical-density (D) loss or gain of imaging materials. Photographic dye images may be produced by chromogenic processing, by formation of diazo dyes, or by non-chromogenic methods such as dye diffusion and silver dye-bleaching processing. ISO 18924:2013 also covers density changes caused by residual coupler changes in dye images, excess residual processing chemicals in silver black-and-white materials, temperature effects on thermally processed silver images. This International Standard is applicable to the prediction of support degradation.

ISO 18924:2013 specifies a test method for the prediction of certain physical or chemical property changes of imaging materials.

ISO 18924:2013 is applicable to the Arrhenius test portion of ISO 18901, ISO 18905, ISO 18909, ISO 18912 and ISO 18919.

ISO 18924:2013 is applicable to the prediction of the optical-density (D) loss or gain of imaging materials. Photographic dye images may be produced by chromogenic processing, by formation of diazo dyes, or by non-chromogenic methods such as dye diffusion and silver dye-bleaching processing. ISO 18924:2013 also covers density changes caused by

  • residual coupler changes in dye images,
  • excess residual processing chemicals in silver black-and-white materials,
  • temperature effects on thermally processed silver images.

This International Standard is applicable to the prediction of support degradation.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 18924:2013
Product Name Imaging materials - Test method for Arrhenius-type predictions
Unlock Full Specs
to access all available technical data

Similar Products