ISO 18752:2014 specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class has a single maximum working pressure for all sizes. Such hoses are suitable for use with hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C for types AS, AC, BS and BC and -40 °C to +120 °C for types CS, CC and DC.
ISO 18752:2014 does not include requirements for the connection ends. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 18752:2014 |
| Product Name | Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification |