ISO 18616-2:2016 specifies the test methods for handling and managing reusable, rigid plastic distribution boxes. These boxes are based on the modular area 600 mm × 400 mm, 600 mm × 500 mm, 550 mm × 366 mm and subdivisions of them.
ISO 18616-2:2016 is designed for general purpose applications in a returnable transport system. For automotive industry application, ISO 19709‑1, ISO/TS 19709-2 and ISO/TS 19709-3 can be referenced.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 18616-2:2016 |
| Product Name | Transport packaging - Reusable, rigid plastic distribution boxes - Part 2: General specifications for testing |