ISO 18608:2017 describes a method for the classification of ceramic matrix composite (CMC) materials with respect to their sensitivity to crack propagation using tensile tests on notched specimens with different notch depths. Two classes of ceramic matrix composite materials can be distinguished: materials whose strength is sensitive to the presence of notches and materials whose strength is not affected. For sensitive materials, this document defines a method for determining equivalent fracture toughness.
The parameter, Keq, is defined as the fracture toughness of a homogeneous material which presents the same sensitivity to crack propagation as the ceramic matrix composite material which is being considered. The definition of the Keq parameter offers the possibility to compare ceramic matrix composite materials with other materials with respect to sensitivity to crack propagation.
For notch insensitive materials, the concept of Keq does not apply.
ISO 18608:2017 applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1 D), bidirectional (2 D), and tridirectional (x D, where 2 < x ≤ 3), loaded along one principal axis of reinforcement.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 18608:2017 |
| Product Name | Fine ceramics - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of the resistance to crack propagation by notch sensitivity testing |