ISO 18217:2015 deals with all significant hazards, hazardous situations, and events as listed in Clause 4, which are relevant to edge banding machines fed by chains with manual loading and unloading and maximum work-piece height capacity of 100 mm, when they are used as intended and under the conditions foreseen by the manufacturer, including reasonably foreseeable misuse.
The work-piece is fed through the processing units by an integrated feed. Feeding chains also include "feeding belts".
For the purpose of this International Standard, an edge banding machine fed by chains is hereinafter referred to as "machine".
The machine is designed to process in one pass, one end (single end machine), or both ends (double end machine) panels of wood materials with similar physical characteristics as wood, as well as gypsum plaster boards.
Edges to be applied by the machine can be made of paper, melamine, plastic or composite materials, aluminium or light alloy, veneer or solid wood.
ISO 18217:2015 also applies to machines fitted with the following:
? auxiliary devices essential for edge banding machines fed by chains (see 3.1);
? sanding belt units;
? fixed or movable workpiece support;
? automatic tool changing;
? automatic panel returner.
ISO 18217:2015 also includes information to be provided by the manufacturer to the user.
ISO 18217:2015 does not deal with any hazards relating to the following:
a) systems for loading and unloading of the work-piece to a single machine other than automatic panel returner;
b) single machine being used in combination with any other machine (as part of a line);
c) wireless mobile control sets;
d) additional equipment for grooving and for cutting by circular saw blade, installed out of the integral enclosure and/or whose tools protrude out of the integral enclosure;
e) plasma unit, power laser unit, and hot-air-jet unit.
ISO 18217:2015 applies to machines that are manufactured after the date of issue of this International Standard.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 18217:2015 |
| Product Name | Safety of woodworking machines - Edge-banding machines fed by chain(s) |