ISO 18086:2015 is applicable to buried cathodically-protect
In the presence of AC interference, the protection criteria given in ISO 15589 1 are not sufficient to demonstrate that the steel is being protected against corrosion.
ISO 18086:2015 provides limits, measurement procedures, mitigation measures, and information to deal with long term AC interference for AC voltages at frequencies between 16,7 and 60 Hz and the evaluation of AC corrosion likelihood.
It deals with the possibility of AC corrosion of metallic pipelines due to AC interferences caused by inductive, conductive or capacitive coupling with AC power systems and the maximum tolerable limits of these interference effects. It takes into account the fact that this is a long-term effect, which occurs during normal operating conditions of the AC power system.
It does not cover the safety issues associated with AC voltages on pipelines. These are covered in national standards and regulations.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 18086:2015 |
| Product Name | Corrosion of metals and alloys - Determination of AC corrosion - Protection criteria |