CSA Group Water quality - Determination of volatile organic compounds in water - Method using headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS) ISO 17943:2016

Description
ISO 17943:2016 specifies a method for the determination of volatile organic compounds (see Table 1). This comprises, for example, halogenated hydrocarbons, trihalogenated methanes, gasoline components (such as BTEX, MTBE, and ETBE), naphthalene, 2-ethyl-4-methyl-1,3 -dioxolane, and highly odorous substances like geosmin and 2-methylisoborneol in drinking water, ground water, surface water, and treated waste water, by means of headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS). The limit of determination depends on the matrix, on the specific compound to be analysed, and on the sensitivity of the mass spectrometer. For most compounds to which this International Standard applies, it is at least 0,01 µg/l. Validation data related to a concentration range between 0,02 µg/l and 2,6 µg/l have been demonstrated in an interlaboratory trial. Additional validation data derived from standardization work show applicability of the method within a concentration range from 0,01 µg/l to 100 µg/l of individual substances. All determinations are performed on small sample amounts (e.g. sample volumes of 10 ml).
Description
ISO 17943:2016 specifies a method for the determination of volatile organic compounds (see Table 1). This comprises, for example, halogenated hydrocarbons, trihalogenated methanes, gasoline components (such as BTEX, MTBE, and ETBE), naphthalene, 2-ethyl-4-methyl-1,3 -dioxolane, and highly odorous substances like geosmin and 2-methylisoborneol in drinking water, ground water, surface water, and treated waste water, by means of headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS). The limit of determination depends on the matrix, on the specific compound to be analysed, and on the sensitivity of the mass spectrometer. For most compounds to which this International Standard applies, it is at least 0,01 µg/l. Validation data related to a concentration range between 0,02 µg/l and 2,6 µg/l have been demonstrated in an interlaboratory trial. Additional validation data derived from standardization work show applicability of the method within a concentration range from 0,01 µg/l to 100 µg/l of individual substances. All determinations are performed on small sample amounts (e.g. sample volumes of 10 ml).

Suppliers

Company
Product
Description
Supplier Links
Water quality - Determination of volatile organic compounds in water - Method using headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS) - ISO 17943:2016 - CSA Group
Toronto, Ontario, Canada
Water quality - Determination of volatile organic compounds in water - Method using headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS)
ISO 17943:2016
Water quality - Determination of volatile organic compounds in water - Method using headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS) ISO 17943:2016
ISO 17943:2016 specifies a method for the determination of volatile organic compounds (see Table 1). This comprises, for example, halogenated hydrocarbons, trihalogenated methanes, gasoline components (such as BTEX, MTBE, and ETBE), naphthalene, 2-ethyl-4-methyl-1,3 -dioxolane, and highly odorous substances like geosmin and 2-methylisoborneol in drinking water, ground water, surface water, and treated waste water, by means of headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS). The limit of determination depends on the matrix, on the specific compound to be analysed, and on the sensitivity of the mass spectrometer. For most compounds to which this International Standard applies, it is at least 0,01 µg/l. Validation data related to a concentration range between 0,02 µg/l and 2,6 µg/l have been demonstrated in an interlaboratory trial. Additional validation data derived from standardization work show applicability of the method within a concentration range from 0,01 µg/l to 100 µg/l of individual substances. All determinations are performed on small sample amounts (e.g. sample volumes of 10 ml).

ISO 17943:2016 specifies a method for the determination of volatile organic compounds (see Table 1). This comprises, for example, halogenated hydrocarbons, trihalogenated methanes, gasoline components (such as BTEX, MTBE, and ETBE), naphthalene, 2-ethyl-4-methyl-1,3-dioxolane, and highly odorous substances like geosmin and 2-methylisoborneol in drinking water, ground water, surface water, and treated waste water, by means of headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS). The limit of determination depends on the matrix, on the specific compound to be analysed, and on the sensitivity of the mass spectrometer. For most compounds to which this International Standard applies, it is at least 0,01 µg/l. Validation data related to a concentration range between 0,02 µg/l and 2,6 µg/l have been demonstrated in an interlaboratory trial. Additional validation data derived from standardization work show applicability of the method within a concentration range from 0,01 µg/l to 100 µg/l of individual substances. All determinations are performed on small sample amounts (e.g. sample volumes of 10 ml).

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17943:2016
Product Name Water quality - Determination of volatile organic compounds in water - Method using headspace solid-phase micro-extraction (HS-SPME) followed by gas chromatography-mass spectrometry (GC-MS)
Unlock Full Specs
to access all available technical data

Similar Products