CSA Group Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders ISO 17942:2014

Description
ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry (ICP-OES). Free boron is determined by using either an acid digestion?ICP-OES or a methanol extraction?ICP-OES. If necessary, the boron amount which arises from the hydrolysis of boron nitride during sample treatment is corrected using spectrophotometry. Total nitrogen is determined by using either an acid pressure decomposition?distil lation separation?titration method or an inert gas fusion?thermal conductivity method. Silicon is determined by using a fusion?ICP-OES. Aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, titanium, vanadium, zinc are determined by using an acid pressure decomposition?ICP-OE S or a fusion?ICP-OES. Sodium and potassium are determined by using atomic absorption spectrometry (AAS), flame emission spectrometry (FES), or ICP-OES following acid pressure decomposition. Carbon is determined by using a combustion?IR absorption spectrometry or a combustion?thermal conductivity method. Oxygen is determined by using an inert gas fusion?IR absorption spectrometry.
Description
ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry (ICP-OES). Free boron is determined by using either an acid digestion?ICP-OES or a methanol extraction?ICP-OES. If necessary, the boron amount which arises from the hydrolysis of boron nitride during sample treatment is corrected using spectrophotometry. Total nitrogen is determined by using either an acid pressure decomposition?distil lation separation?titration method or an inert gas fusion?thermal conductivity method. Silicon is determined by using a fusion?ICP-OES. Aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, titanium, vanadium, zinc are determined by using an acid pressure decomposition?ICP-OE S or a fusion?ICP-OES. Sodium and potassium are determined by using atomic absorption spectrometry (AAS), flame emission spectrometry (FES), or ICP-OES following acid pressure decomposition. Carbon is determined by using a combustion?IR absorption spectrometry or a combustion?thermal conductivity method. Oxygen is determined by using an inert gas fusion?IR absorption spectrometry.

Suppliers

Company
Product
Description
Supplier Links
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders - ISO 17942:2014 - CSA Group
Toronto, Ontario, Canada
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders
ISO 17942:2014
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders ISO 17942:2014
ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry (ICP-OES). Free boron is determined by using either an acid digestion?ICP-OES or a methanol extraction?ICP-OES. If necessary, the boron amount which arises from the hydrolysis of boron nitride during sample treatment is corrected using spectrophotometry. Total nitrogen is determined by using either an acid pressure decomposition?distil lation separation?titration method or an inert gas fusion?thermal conductivity method. Silicon is determined by using a fusion?ICP-OES. Aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, titanium, vanadium, zinc are determined by using an acid pressure decomposition?ICP-OE S or a fusion?ICP-OES. Sodium and potassium are determined by using atomic absorption spectrometry (AAS), flame emission spectrometry (FES), or ICP-OES following acid pressure decomposition. Carbon is determined by using a combustion?IR absorption spectrometry or a combustion?thermal conductivity method. Oxygen is determined by using an inert gas fusion?IR absorption spectrometry.

ISO 17942:2014 specifies the methods for the chemical analysis of fine boron nitride powders used as the raw material for fine ceramics. It stipulates the analysis methods of total boron, free boron, total nitrogen, aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, potassium, silicon, sodium, titanium, vanadium, zinc, carbon, and oxygen in boron nitride powders for fine ceramics. Total boron is determined by using either a fusion?titration method or a fusion?inductively coupled plasma-optical emission spectrometry (ICP-OES). Free boron is determined by using either an acid digestion?ICP-OES or a methanol extraction?ICP-OES. If necessary, the boron amount which arises from the hydrolysis of boron nitride during sample treatment is corrected using spectrophotometry. Total nitrogen is determined by using either an acid pressure decomposition?distillation separation?titration method or an inert gas fusion?thermal conductivity method. Silicon is determined by using a fusion?ICP-OES. Aluminium, cadmium, calcium, chromium, cobalt, copper, iron, lead, magnesium, manganese, nickel, titanium, vanadium, zinc are determined by using an acid pressure decomposition?ICP-OES or a fusion?ICP-OES. Sodium and potassium are determined by using atomic absorption spectrometry (AAS), flame emission spectrometry (FES), or ICP-OES following acid pressure decomposition. Carbon is determined by using a combustion?IR absorption spectrometry or a combustion?thermal conductivity method. Oxygen is determined by using an inert gas fusion?IR absorption spectrometry.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17942:2014
Product Name Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods for chemical analysis of boron nitride powders
Unlock Full Specs
to access all available technical data

Similar Products