CSA Group Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers ISO 17862:2013

Description
ISO 17862:2014 specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF) secondary ion mass spectrometers using a test based on isotopic ratios in spectra from poly(tetrafluoroethy lene) (PTFE). It also includes a method to correct for intensity nonlinearity arising from intensity lost from a microchannel plate (MCP) or scintillator and photomultiplier followed by a time-to-digital converter (TDC) detection system caused by secondary ions arriving during its dead-time. The correction can increase the intensity range for 95 % linearity by a factor of up to more than 50 so that a higher maximum count rate can be employed for those spectrometers for which the relevant correction formulae have been shown to be valid. ISO 17862:2014 can also be used to confirm the validity of instruments in which the dead-time correction is already made but in which further increases can or cannot be possible.
Description
ISO 17862:2014 specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF) secondary ion mass spectrometers using a test based on isotopic ratios in spectra from poly(tetrafluoroethy lene) (PTFE). It also includes a method to correct for intensity nonlinearity arising from intensity lost from a microchannel plate (MCP) or scintillator and photomultiplier followed by a time-to-digital converter (TDC) detection system caused by secondary ions arriving during its dead-time. The correction can increase the intensity range for 95 % linearity by a factor of up to more than 50 so that a higher maximum count rate can be employed for those spectrometers for which the relevant correction formulae have been shown to be valid. ISO 17862:2014 can also be used to confirm the validity of instruments in which the dead-time correction is already made but in which further increases can or cannot be possible.

Suppliers

Company
Product
Description
Supplier Links
Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers - ISO 17862:2013 - CSA Group
Toronto, Ontario, Canada
Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers
ISO 17862:2013
Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers ISO 17862:2013
ISO 17862:2014 specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF) secondary ion mass spectrometers using a test based on isotopic ratios in spectra from poly(tetrafluoroethy lene) (PTFE). It also includes a method to correct for intensity nonlinearity arising from intensity lost from a microchannel plate (MCP) or scintillator and photomultiplier followed by a time-to-digital converter (TDC) detection system caused by secondary ions arriving during its dead-time. The correction can increase the intensity range for 95 % linearity by a factor of up to more than 50 so that a higher maximum count rate can be employed for those spectrometers for which the relevant correction formulae have been shown to be valid. ISO 17862:2014 can also be used to confirm the validity of instruments in which the dead-time correction is already made but in which further increases can or cannot be possible.

ISO 17862:2014 specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF) secondary ion mass spectrometers using a test based on isotopic ratios in spectra from poly(tetrafluoroethylene) (PTFE). It also includes a method to correct for intensity nonlinearity arising from intensity lost from a microchannel plate (MCP) or scintillator and photomultiplier followed by a time-to-digital converter (TDC) detection system caused by secondary ions arriving during its dead-time. The correction can increase the intensity range for 95 % linearity by a factor of up to more than 50 so that a higher maximum count rate can be employed for those spectrometers for which the relevant correction formulae have been shown to be valid. ISO 17862:2014 can also be used to confirm the validity of instruments in which the dead-time correction is already made but in which further increases can or cannot be possible.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17862:2013
Product Name Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers
Unlock Full Specs
to access all available technical data

Similar Products