CSA Group Plastics - Determination of flexural properties ISO 178:2010

Description
ISO 178:2010 specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets. ISO 178:2010 applies to fibre-reinforced compounds with fibre lengths less than or equal to 7,5 mm prior to processing. For long-fibre-reinforce d materials (laminates) with fibre lengths greater than 7,5 mm, see ISO 14125. The method is not normally suitable for use with rigid cellular materials or sandwich structures containing cellular material. In such cases, ISO 1209‑1 and/or ISO 1209‑2 can be used. Contrary to the previous editions of this International Standard, this edition specifies two methods, method A and method B. Method A is identical to the method in previous editions of this International Standard, i.e. it uses a strain rate of 1 %/min throughout the test. Method B uses two different strain rates: 1 %/min for the determination of the flexural modulus and 5 %/min or 50 %/min, depending on the ductility of the material, for the determination of the remainder of the flexural stress-strain curve.
Description
ISO 178:2010 specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets. ISO 178:2010 applies to fibre-reinforced compounds with fibre lengths less than or equal to 7,5 mm prior to processing. For long-fibre-reinforce d materials (laminates) with fibre lengths greater than 7,5 mm, see ISO 14125. The method is not normally suitable for use with rigid cellular materials or sandwich structures containing cellular material. In such cases, ISO 1209‑1 and/or ISO 1209‑2 can be used. Contrary to the previous editions of this International Standard, this edition specifies two methods, method A and method B. Method A is identical to the method in previous editions of this International Standard, i.e. it uses a strain rate of 1 %/min throughout the test. Method B uses two different strain rates: 1 %/min for the determination of the flexural modulus and 5 %/min or 50 %/min, depending on the ductility of the material, for the determination of the remainder of the flexural stress-strain curve.

Suppliers

Company
Product
Description
Supplier Links
Plastics - Determination of flexural properties - ISO 178:2010 - CSA Group
Toronto, Ontario, Canada
Plastics - Determination of flexural properties
ISO 178:2010
Plastics - Determination of flexural properties ISO 178:2010
ISO 178:2010 specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets. ISO 178:2010 applies to fibre-reinforced compounds with fibre lengths less than or equal to 7,5 mm prior to processing. For long-fibre-reinforce d materials (laminates) with fibre lengths greater than 7,5 mm, see ISO 14125. The method is not normally suitable for use with rigid cellular materials or sandwich structures containing cellular material. In such cases, ISO 1209‑1 and/or ISO 1209‑2 can be used. Contrary to the previous editions of this International Standard, this edition specifies two methods, method A and method B. Method A is identical to the method in previous editions of this International Standard, i.e. it uses a strain rate of 1 %/min throughout the test. Method B uses two different strain rates: 1 %/min for the determination of the flexural modulus and 5 %/min or 50 %/min, depending on the ductility of the material, for the determination of the remainder of the flexural stress-strain curve.

ISO 178:2010 specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A standard test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included.

The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test).

The method is suitable for use with the following range of materials:

  • thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets;
  • thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets.

ISO 178:2010 applies to fibre-reinforced compounds with fibre lengths less than or equal to 7,5 mm prior to processing. For long-fibre-reinforced materials (laminates) with fibre lengths greater than 7,5 mm, see ISO 14125.

The method is not normally suitable for use with rigid cellular materials or sandwich structures containing cellular material. In such cases, ISO 1209‑1 and/or ISO 1209‑2 can be used.

Contrary to the previous editions of this International Standard, this edition specifies two methods, method A and method B. Method A is identical to the method in previous editions of this International Standard, i.e. it uses a strain rate of 1 %/min throughout the test. Method B uses two different strain rates: 1 %/min for the determination of the flexural modulus and 5 %/min or 50 %/min, depending on the ductility of the material, for the determination of the remainder of the flexural stress-strain curve.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 178:2010
Product Name Plastics - Determination of flexural properties
Unlock Full Specs
to access all available technical data

Similar Products