CSA Group Plastics - Determination of specific volume as a function of temperature and pressure (pvT diagram) - Piston apparatus method ISO 17744:2004

Description
ISO 17744:2004 describes procedures for determining the specific volume of plastics as a function of temperature and pressure in both the molten and solid states. The standard specifies the use of a piston-equipped apparatus in which the test sample, held in a measurement cell, is pressurized by means of the piston. Measurements under conditions of constant pressure or constant temperature can be made. In the constant-pressure mode, the maximum heating and cooling rates permissible are restricted to 5 °C/min. By using these procedures, it is possible to obtain: pvT diagrams that represent the relationship which exists between pressure, specific volume and temperature for a given material; compressibility and volumetric thermal-expansion coefficients; information on first-order and glass transitions as a function of temperature and pressure.
Description
ISO 17744:2004 describes procedures for determining the specific volume of plastics as a function of temperature and pressure in both the molten and solid states. The standard specifies the use of a piston-equipped apparatus in which the test sample, held in a measurement cell, is pressurized by means of the piston. Measurements under conditions of constant pressure or constant temperature can be made. In the constant-pressure mode, the maximum heating and cooling rates permissible are restricted to 5 °C/min. By using these procedures, it is possible to obtain: pvT diagrams that represent the relationship which exists between pressure, specific volume and temperature for a given material; compressibility and volumetric thermal-expansion coefficients; information on first-order and glass transitions as a function of temperature and pressure.

Suppliers

Company
Product
Description
Supplier Links
Plastics - Determination of specific volume as a function of temperature and pressure (pvT diagram) - Piston apparatus method - ISO 17744:2004 - CSA Group
Toronto, Ontario, Canada
Plastics - Determination of specific volume as a function of temperature and pressure (pvT diagram) - Piston apparatus method
ISO 17744:2004
Plastics - Determination of specific volume as a function of temperature and pressure (pvT diagram) - Piston apparatus method ISO 17744:2004
ISO 17744:2004 describes procedures for determining the specific volume of plastics as a function of temperature and pressure in both the molten and solid states. The standard specifies the use of a piston-equipped apparatus in which the test sample, held in a measurement cell, is pressurized by means of the piston. Measurements under conditions of constant pressure or constant temperature can be made. In the constant-pressure mode, the maximum heating and cooling rates permissible are restricted to 5 °C/min. By using these procedures, it is possible to obtain: pvT diagrams that represent the relationship which exists between pressure, specific volume and temperature for a given material; compressibility and volumetric thermal-expansion coefficients; information on first-order and glass transitions as a function of temperature and pressure.

ISO 17744:2004 describes procedures for determining the specific volume of plastics as a function of temperature and pressure in both the molten and solid states.

The standard specifies the use of a piston-equipped apparatus in which the test sample, held in a measurement cell, is pressurized by means of the piston. Measurements under conditions of constant pressure or constant temperature can be made. In the constant-pressure mode, the maximum heating and cooling rates permissible are restricted to 5 °C/min.

By using these procedures, it is possible to obtain:

  • pvT diagrams that represent the relationship which exists between pressure, specific volume and temperature for a given material;
  • compressibility and volumetric thermal-expansion coefficients;
  • information on first-order and glass transitions as a function of temperature and pressure.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17744:2004
Product Name Plastics - Determination of specific volume as a function of temperature and pressure (pvT diagram) - Piston apparatus method
Unlock Full Specs
to access all available technical data

Similar Products