CSA Group Cork -Cork stoppers for still wine - Sampling plan for the quality control of cork stoppers ISO 17727:2012

Description
ISO 17727:2012 describes the quality control sampling plans for the receipt and shipping of ready-to-use cylindrical stoppers (flush with cork mouth finish) in semi-worked or finished cork used for still wines. These sampling plans apply to the following parameters, for which a standardized analysis method is available. These are the parameters which are applicable to: physical tests: dimensions, mass and apparent density for agglomerate cork stoppers, moisture content, dimensional recovery after compression, extraction force, liquid tightness and dust content (see ISO 9727); chemical tests: analysis of oxidizing residues (see ISO 21128); microbiological tests: enumeration of colony-forming units of yeasts, moulds and bacteria capable of growth in an alcoholic medium (see ISO 10718); sensory analysis (see ISO 22308); the analysis of releasable 2, 4, 6-trichloroanisole (TCA) (see ISO 20752).
Description
ISO 17727:2012 describes the quality control sampling plans for the receipt and shipping of ready-to-use cylindrical stoppers (flush with cork mouth finish) in semi-worked or finished cork used for still wines. These sampling plans apply to the following parameters, for which a standardized analysis method is available. These are the parameters which are applicable to: physical tests: dimensions, mass and apparent density for agglomerate cork stoppers, moisture content, dimensional recovery after compression, extraction force, liquid tightness and dust content (see ISO 9727); chemical tests: analysis of oxidizing residues (see ISO 21128); microbiological tests: enumeration of colony-forming units of yeasts, moulds and bacteria capable of growth in an alcoholic medium (see ISO 10718); sensory analysis (see ISO 22308); the analysis of releasable 2, 4, 6-trichloroanisole (TCA) (see ISO 20752).

Suppliers

Company
Product
Description
Supplier Links
Cork -Cork stoppers for still wine - Sampling plan for the quality control of cork stoppers - ISO 17727:2012 - CSA Group
Toronto, Ontario, Canada
Cork -Cork stoppers for still wine - Sampling plan for the quality control of cork stoppers
ISO 17727:2012
Cork -Cork stoppers for still wine - Sampling plan for the quality control of cork stoppers ISO 17727:2012
ISO 17727:2012 describes the quality control sampling plans for the receipt and shipping of ready-to-use cylindrical stoppers (flush with cork mouth finish) in semi-worked or finished cork used for still wines. These sampling plans apply to the following parameters, for which a standardized analysis method is available. These are the parameters which are applicable to: physical tests: dimensions, mass and apparent density for agglomerate cork stoppers, moisture content, dimensional recovery after compression, extraction force, liquid tightness and dust content (see ISO 9727); chemical tests: analysis of oxidizing residues (see ISO 21128); microbiological tests: enumeration of colony-forming units of yeasts, moulds and bacteria capable of growth in an alcoholic medium (see ISO 10718); sensory analysis (see ISO 22308); the analysis of releasable 2, 4, 6-trichloroanisole (TCA) (see ISO 20752).

ISO 17727:2012 describes the quality control sampling plans for the receipt and shipping of ready-to-use cylindrical stoppers (flush with cork mouth finish) in semi-worked or finished cork used for still wines.

These sampling plans apply to the following parameters, for which a standardized analysis method is available. These are the parameters which are applicable to:

  • physical tests: dimensions, mass and apparent density for agglomerate cork stoppers, moisture content, dimensional recovery after compression, extraction force, liquid tightness and dust content (see ISO 9727);
  • chemical tests: analysis of oxidizing residues (see ISO 21128);
  • microbiological tests: enumeration of colony-forming units of yeasts, moulds and bacteria capable of growth in an alcoholic medium (see ISO 10718);
  • sensory analysis (see ISO 22308);
  • the analysis of releasable 2, 4, 6-trichloroanisole (TCA) (see ISO 20752).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17727:2012
Product Name Cork -Cork stoppers for still wine - Sampling plan for the quality control of cork stoppers
Unlock Full Specs
to access all available technical data

Similar Products