ISO 17340:2014 specifies methods for high speed compression testing, at room temperature, of porous and cellular metals having a porosity of 50 % or more. The speed range applicable to this test method is 0,1 m/s to 100 m/s (or 1 s−1 to 103 s−1 in terms of the initial strain rate when the specimen height is 100 mm).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 17340:2014 |
| Product Name | Metallic materials - Ductility testing - High speed compression test for porous and cellular metals |