ISO 17296-2:2015 describes the process fundamentals of Additive Manufacturing (AM). It also gives an overview of existing process categories, which are not and cannot be exhaustive due to the development of new technologies. ISO 17296-2:2015 explains how different process categories make use of different types of materials to shape a product's geometry. It also describes which type of material is used in different process categories. Specification of feedstock material and requirements for the parts produced by combinations of different processes and feedstock material will be given in subsequent separate standards and are therefore not covered by ISO 17296-2:2015. ISO 17296-2:2015 describes the overreaching principles of these subsequent standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 17296-2:2015 |
| Product Name | Additive manufacturing - General principles - Part 2: Overview of process categories and feedstock |