CSA Group Gaseous hydrogen land vehicle refuelling connection devices ISO 17268:2012

Description
ISO 17268:2012 defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors consisting of, as applicable, a receptacle and a protective cap (mounted on vehicle), and a nozzle. It applies to refuelling connectors which have working pressures of 11 MPa, 25 MPa, 35 MPa and 70 MPa, referred to as H11 - 11 MPa at 15 °C, H25 - 25 MPa at 15 °C, H35 - 35 MPa at 15 °C, H35HF - 35 MPa at 15 °C (high flow for commercial vehicle applications), and H70 - 70 MPa at 15 °C. Nozzles and receptacles that meet the requirements of ISO 17268:2012 will only allow GHLVs to be filled by fuelling stations dispensing hydrogen with nominal working pressures equal to or lower than the vehicle fuel system working pressure. They will not allow GHLV to be filled by fuelling stations dispensing blends of hydrogen with natural gas. Refuelling connectors dispensing blends of hydrogen with natural gas are excluded from the scope of ISO 17268:2012.
Description
ISO 17268:2012 defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors consisting of, as applicable, a receptacle and a protective cap (mounted on vehicle), and a nozzle. It applies to refuelling connectors which have working pressures of 11 MPa, 25 MPa, 35 MPa and 70 MPa, referred to as H11 - 11 MPa at 15 °C, H25 - 25 MPa at 15 °C, H35 - 35 MPa at 15 °C, H35HF - 35 MPa at 15 °C (high flow for commercial vehicle applications), and H70 - 70 MPa at 15 °C. Nozzles and receptacles that meet the requirements of ISO 17268:2012 will only allow GHLVs to be filled by fuelling stations dispensing hydrogen with nominal working pressures equal to or lower than the vehicle fuel system working pressure. They will not allow GHLV to be filled by fuelling stations dispensing blends of hydrogen with natural gas. Refuelling connectors dispensing blends of hydrogen with natural gas are excluded from the scope of ISO 17268:2012.

Suppliers

Company
Product
Description
Supplier Links
Gaseous hydrogen land vehicle refuelling connection devices - ISO 17268:2012 - CSA Group
Toronto, Ontario, Canada
Gaseous hydrogen land vehicle refuelling connection devices
ISO 17268:2012
Gaseous hydrogen land vehicle refuelling connection devices ISO 17268:2012
ISO 17268:2012 defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors consisting of, as applicable, a receptacle and a protective cap (mounted on vehicle), and a nozzle. It applies to refuelling connectors which have working pressures of 11 MPa, 25 MPa, 35 MPa and 70 MPa, referred to as H11 - 11 MPa at 15 °C, H25 - 25 MPa at 15 °C, H35 - 35 MPa at 15 °C, H35HF - 35 MPa at 15 °C (high flow for commercial vehicle applications), and H70 - 70 MPa at 15 °C. Nozzles and receptacles that meet the requirements of ISO 17268:2012 will only allow GHLVs to be filled by fuelling stations dispensing hydrogen with nominal working pressures equal to or lower than the vehicle fuel system working pressure. They will not allow GHLV to be filled by fuelling stations dispensing blends of hydrogen with natural gas. Refuelling connectors dispensing blends of hydrogen with natural gas are excluded from the scope of ISO 17268:2012.

ISO 17268:2012 defines the design, safety and operation characteristics of gaseous hydrogen land vehicle (GHLV) refuelling connectors consisting of, as applicable, a receptacle and a protective cap (mounted on vehicle), and a nozzle.

It applies to refuelling connectors which have working pressures of 11 MPa, 25 MPa, 35 MPa and 70 MPa, referred to as

  • H11 - 11 MPa at 15 °C,
  • H25 - 25 MPa at 15 °C,
  • H35 - 35 MPa at 15 °C,
  • H35HF - 35 MPa at 15 °C (high flow for commercial vehicle applications), and
  • H70 - 70 MPa at 15 °C.

Nozzles and receptacles that meet the requirements of ISO 17268:2012 will only allow GHLVs to be filled by fuelling stations dispensing hydrogen with nominal working pressures equal to or lower than the vehicle fuel system working pressure. They will not allow GHLV to be filled by fuelling stations dispensing blends of hydrogen with natural gas.

Refuelling connectors dispensing blends of hydrogen with natural gas are excluded from the scope of ISO 17268:2012.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 17268:2012
Product Name Gaseous hydrogen land vehicle refuelling connection devices
Unlock Full Specs
to access all available technical data

Similar Products