ISO 17201-3:2010 specifies methods of predicting sound exposure levels of shooting sound for a single shot at a given reception point. Guidelines are given to calculate other acoustic indices from the sound exposure level. The prediction is based on the angular source energy distribution of the muzzle blast as defined in ISO 17201-1 or calculated using values from ISO 17201-2.
ISO 17201-3:2010 applies to weapons with calibres of less than 20 mm or explosive charges of less than 50 g TNT equivalent, including the projectile sound, and is applicable at distances where peak pressures are less than 1 kPa (154 dB).
NOTE National or other regulations, which could be more stringent, can apply.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 17201-3:2010 |
| Product Name | Acoustics - Noise from shooting ranges - Part 3: Guidelines for sound propagation calculations |