ISO 17201-2:2006 specifies methods for estimating the acoustic source data of muzzle blast and explosions and the source data of projectile sound on the basis of non-acoustic data for firearms with calibres less than 20 mm and explosions less than 50 g TNT equivalent.
It addresses those cases where no source measurements exist, or where the data necessary to calculate projectile sound according to ISO 17201-4 are unknown. An example of this situation would be measuring projectile sound from shot gun pellets. It can also be used as an interpolation method between measurements of muzzle blast.
It is not applicable to the prediction of sound levels for the assessment of hearing damage and cannot be used to predict sound pressure levels or sound exposure levels below a specific distance where linear acoustics does not apply.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 17201-2:2006 |
| Product Name | Acoustics - Noise from shooting ranges - Part 2: Estimation of muzzle blast and projectile sound by calculation |