ISO 16877:2014 specifies the requirements for fine-tolerance hoist chains of grade TH for use as load chains in hand operated chain hoists for lifting purposes. They are round steel short link chains, electrically welded, heat treated, and tested; they comply with the general conditions of acceptance of ISO 1834.
NOTE 1 The letter "T" expresses the grade in accordance with ISO 1834.
NOTE 2 The letter "H" expresses that these hoist chains are for hand operated hoists only.
NOTE 3 Resistance butt welding and flash welding are listed in ISO 4063.
The range of nominal sizes covered by this International Standard is from 3 mm to 13 mm. Fine-tolerance hoist chains, according to this International Standard, are for use in the temperature range −10 °C to 200 °C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16877:2015 |
| Product Name | Round steel short link chains for lifting purposes - Fine tolerance hoist chains for hand operated chain hoists - Grade TH |