ISO 16842:2014 specifies the method for measuring the stress-strain curves of sheet metals subject to biaxial tension using a cruciform test piece fabricated from a sheet metal sample. The applicable thickness of the sheet shall be 0,1 mm or more and 0,08 times or less of the arm width of the cruciform test piece. The test temperature shall range from 10 °C to 35 °C. The amount of plastic strain applicable to the gauge area of the cruciform test piece depends on the force ratio, slit width of the arms, work hardening exponent (n-value), and anisotropy of a test material.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16842:2014 |
| Product Name | Metallic materials - Sheet and strip - Biaxial tensile testing method using a cruciform test piece |