ISO 16834:2012 specifies requirements for classification of wire electrodes, wires, rods and all-weld metal deposits in the as-welded condition and in the post-weld heat-treated (PWHT) condition for gas shielded metal arc welding and tungsten inert-gas welding of high-strength steels with a minimum yield strength greater than 500 MPa, or a minimum tensile strength greater than 570 MPa. One wire electrode can be tested and classified with different shielding gases.
ISO 16834:2012 is a combined specification providing for classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ISO 16834:2012 |
| Product Name | Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of high strength steels - Classification |