CSA Group Workplace air quality - Determination of total organic isocyanate groups in air using 1-(2-methoxyphenyl)piperazine and liquid chromatography ISO 16702:2007

Description
ISO 16702:2007 gives general guidance for the sampling and analysis of airborne organic isocyanate (NCO) compounds in workplace air. ISO 16702:2007 is appropriate for a wide range of organic compounds containing isocyanate functional groups, including isocyanate monomers and prepolymers. Monomers containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or prepolymers, are derived from the diisocyanate monomers by self-condensation or reaction with polyols. Polymeric diisocyanates are widely used in the polyurethanes, paints and coatings, and adhesives industries. ISO 16702:2007 is appropriate for measuring any product containing free isocyanate groups. It was developed primarily for the commonly used methylenebis(phenyli socyanate) (MDI), 1,6-(diisocyanato)he xane (HDI), and toluene diisocyanate (TDI) and their oligomers and polymers. It has also been used for isophorone diisocyanate (IPDI), hydrogenated methylenebis(phenyli socyanate) (HMDI), and naphthyldiisocyanate (NDI), and their oligomers and polymers. The method is used to determine time-weighted average concentrations of organic isocyanates in workplace atmospheres, and is suitable for sampling over periods in the range 0,5 min to 8 h. The method is designed for personal monitoring, but can also be used for fixed location monitoring by suitable modification. The method is suitable for the measurement of airborne organic isocyanates in the concentration range from approximately 0,1 µg/m3 to 140 µg/m3 for a 15 l sample volume.
Description
ISO 16702:2007 gives general guidance for the sampling and analysis of airborne organic isocyanate (NCO) compounds in workplace air. ISO 16702:2007 is appropriate for a wide range of organic compounds containing isocyanate functional groups, including isocyanate monomers and prepolymers. Monomers containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or prepolymers, are derived from the diisocyanate monomers by self-condensation or reaction with polyols. Polymeric diisocyanates are widely used in the polyurethanes, paints and coatings, and adhesives industries. ISO 16702:2007 is appropriate for measuring any product containing free isocyanate groups. It was developed primarily for the commonly used methylenebis(phenyli socyanate) (MDI), 1,6-(diisocyanato)he xane (HDI), and toluene diisocyanate (TDI) and their oligomers and polymers. It has also been used for isophorone diisocyanate (IPDI), hydrogenated methylenebis(phenyli socyanate) (HMDI), and naphthyldiisocyanate (NDI), and their oligomers and polymers. The method is used to determine time-weighted average concentrations of organic isocyanates in workplace atmospheres, and is suitable for sampling over periods in the range 0,5 min to 8 h. The method is designed for personal monitoring, but can also be used for fixed location monitoring by suitable modification. The method is suitable for the measurement of airborne organic isocyanates in the concentration range from approximately 0,1 µg/m3 to 140 µg/m3 for a 15 l sample volume.

Suppliers

Company
Product
Description
Supplier Links
Workplace air quality - Determination of total organic isocyanate groups in air using 1-(2-methoxyphenyl)piperazine and liquid chromatography - ISO 16702:2007 - CSA Group
Toronto, Ontario, Canada
Workplace air quality - Determination of total organic isocyanate groups in air using 1-(2-methoxyphenyl)piperazine and liquid chromatography
ISO 16702:2007
Workplace air quality - Determination of total organic isocyanate groups in air using 1-(2-methoxyphenyl)piperazine and liquid chromatography ISO 16702:2007
ISO 16702:2007 gives general guidance for the sampling and analysis of airborne organic isocyanate (NCO) compounds in workplace air. ISO 16702:2007 is appropriate for a wide range of organic compounds containing isocyanate functional groups, including isocyanate monomers and prepolymers. Monomers containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or prepolymers, are derived from the diisocyanate monomers by self-condensation or reaction with polyols. Polymeric diisocyanates are widely used in the polyurethanes, paints and coatings, and adhesives industries. ISO 16702:2007 is appropriate for measuring any product containing free isocyanate groups. It was developed primarily for the commonly used methylenebis(phenyli socyanate) (MDI), 1,6-(diisocyanato)he xane (HDI), and toluene diisocyanate (TDI) and their oligomers and polymers. It has also been used for isophorone diisocyanate (IPDI), hydrogenated methylenebis(phenyli socyanate) (HMDI), and naphthyldiisocyanate (NDI), and their oligomers and polymers. The method is used to determine time-weighted average concentrations of organic isocyanates in workplace atmospheres, and is suitable for sampling over periods in the range 0,5 min to 8 h. The method is designed for personal monitoring, but can also be used for fixed location monitoring by suitable modification. The method is suitable for the measurement of airborne organic isocyanates in the concentration range from approximately 0,1 µg/m3 to 140 µg/m3 for a 15 l sample volume.

ISO 16702:2007 gives general guidance for the sampling and analysis of airborne organic isocyanate (NCO) compounds in workplace air.

ISO 16702:2007 is appropriate for a wide range of organic compounds containing isocyanate functional groups, including isocyanate monomers and prepolymers. Monomers containing a single isocyanate moiety (e.g. methyl isocyanate, ethyl isocyanate, phenyl isocyanate, hexyl isocyanate) are produced during thermal degradation of polyurethanes, i.e. flame bonding and laser cutting. Isocyanate polymers, also called polyisocyanates, homopolymers, oligomers or prepolymers, are derived from the diisocyanate monomers by self-condensation or reaction with polyols. Polymeric diisocyanates are widely used in the polyurethanes, paints and coatings, and adhesives industries.

ISO 16702:2007 is appropriate for measuring any product containing free isocyanate groups. It was developed primarily for the commonly used methylenebis(phenylisocyanate) (MDI), 1,6-(diisocyanato)hexane (HDI), and toluene diisocyanate (TDI) and their oligomers and polymers. It has also been used for isophorone diisocyanate (IPDI), hydrogenated methylenebis(phenylisocyanate) (HMDI), and naphthyldiisocyanate (NDI), and their oligomers and polymers.

The method is used to determine time-weighted average concentrations of organic isocyanates in workplace atmospheres, and is suitable for sampling over periods in the range 0,5 min to 8 h. The method is designed for personal monitoring, but can also be used for fixed location monitoring by suitable modification.

The method is suitable for the measurement of airborne organic isocyanates in the concentration range from approximately 0,1 µg/m3 to 140 µg/m3 for a 15 l sample volume.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number ISO 16702:2007
Product Name Workplace air quality - Determination of total organic isocyanate groups in air using 1-(2-methoxyphenyl)piperazine and liquid chromatography
Unlock Full Specs
to access all available technical data

Similar Products